multicomp PRO Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp MC3570-1331-053

Description
REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Description
REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

SIP 1 Form A reed relay with a 5V DC coil, internal suppression diode, and 150V DC switching voltage rating, rated for 0.5A switching current and 1A carrying current, in a through-hole package. The relay switches up to 10W, has an operate time of 0.35ms, release time of 0.2ms, and operates continuously from -40°C to +85°C with a life expectancy of 100 million operations at 1V DC and 10mA. Insulation resistance is 10^10 Ω minimum, with dielectric strength of 1500V DC between coil and contacts. Capacitance between open contacts is 0.5pF.

Datasheet Summary
Powered by GS/AI

SIP 1 Form A reed relay with a 5V DC coil, internal suppression diode, and 150V DC switching voltage rating, rated for 0.5A switching current and 1A carrying current, in a through-hole package. The relay switches up to 10W, has an operate time of 0.35ms, release time of 0.2ms, and operates continuously from -40°C to +85°C with a life expectancy of 100 million operations at 1V DC and 10mA. Insulation resistance is 10^10 Ω minimum, with dielectric strength of 1500V DC between coil and contacts. Capacitance between open contacts is 0.5pF.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp - 69AC1491 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp
69AC1491
Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp 69AC1491
REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1491
Product Name Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays - 2-1393763-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details