multicomp PRO Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp MC3570-1331-051

Description
REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Description
REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

General purpose SIP 1 Form A reed relay with a 5V DC coil, 500 Ω resistance, and a 0.5 A switching current rating, designed for surface mount applications. The relay has a maximum switching voltage of 150 V DC, a 1 A carrying current, and a 10 W switching power rating. Contact resistance is a maximum of 200 mΩ, with an operate time of 0.35 ms and a release time of 0.2 ms. Insulation resistance is a minimum of 10^10 Ω, and dielectric strength is 1500 V DC between coil and contacts. Operating temperature range is -40°C to +85°C. The device is mounted through-hole with a standard SIP package. Life expectancy is 100 million operations at 1 V DC and 10 mA.

Datasheet Summary
Powered by GS/AI

General purpose SIP 1 Form A reed relay with a 5V DC coil, 500 Ω resistance, and a 0.5 A switching current rating, designed for surface mount applications. The relay has a maximum switching voltage of 150 V DC, a 1 A carrying current, and a 10 W switching power rating. Contact resistance is a maximum of 200 mΩ, with an operate time of 0.35 ms and a release time of 0.2 ms. Insulation resistance is a minimum of 10^10 Ω, and dielectric strength is 1500 V DC between coil and contacts. Operating temperature range is -40°C to +85°C. The device is mounted through-hole with a standard SIP package. Life expectancy is 100 million operations at 1 V DC and 10 mA.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp - 69AC1490 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp
69AC1490
Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp 69AC1490
REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

REED RELAY, SPST-NO, 0.5A, 150VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1490
Product Name Reed Relay, Spst-No, 0.5A, 150Vdc Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1393763-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details