multicomp PRO Fan, 50X50X15Mm, 12Vdc; Supply Voltage Multicomp MC35357

Description
FAN, 50X50X15MM, 12VDC; Supply Voltage:12V; Current Type:DC; Fan Frame Size:50mm; External Depth:15mm; Noise Rating:40.1dBA; Flow Rate - Imperial:18.6cu.ft/m in; Flow Rate - Metric:0.526m3/min; Bearing Type:Vapo; Power Connection RoHS Compliant: Yes
Datasheet
Description
FAN, 50X50X15MM, 12VDC; Supply Voltage:12V; Current Type:DC; Fan Frame Size:50mm; External Depth:15mm; Noise Rating:40.1dBA; Flow Rate - Imperial:18.6cu.ft/m in; Flow Rate - Metric:0.526m3/min; Bearing Type:Vapo; Power Connection RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, 50X50X15Mm, 12Vdc; Supply Voltage Multicomp - 74AC1423 - Newark, An Avnet Company
Chicago, IL, United States
Fan, 50X50X15Mm, 12Vdc; Supply Voltage Multicomp
74AC1423
Fan, 50X50X15Mm, 12Vdc; Supply Voltage Multicomp 74AC1423
FAN, 50X50X15MM, 12VDC; Supply Voltage:12V; Current Type:DC; Fan Frame Size:50mm; External Depth:15mm; Noise Rating:40.1dBA; Flow Rate - Imperial:18.6cu.ft/m in; Flow Rate - Metric:0.526m3/min; Bearing Type:Vapo; Power Connection RoHS Compliant: Yes

FAN, 50X50X15MM, 12VDC; Supply Voltage:12V; Current Type:DC; Fan Frame Size:50mm; External Depth:15mm; Noise Rating:40.1dBA; Flow Rate - Imperial:18.6cu.ft/min; Flow Rate - Metric:0.526m3/min; Bearing Type:Vapo; Power Connection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 74AC1423
Product Name Fan, 50X50X15Mm, 12Vdc; Supply Voltage Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details