multicomp PRO Axial Fan, 120 Mm, 93 Cfm, 40.5 Dba; Supply Voltage Vdc Multicomp MC35159

Description
AXIAL FAN, 120 MM, 93 CFM, 40.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:40.5dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120 MM, 93 CFM, 40.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:40.5dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 93 Cfm, 40.5 Dba; Supply Voltage Vdc Multicomp - 63R9294 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 93 Cfm, 40.5 Dba; Supply Voltage Vdc Multicomp
63R9294
Axial Fan, 120 Mm, 93 Cfm, 40.5 Dba; Supply Voltage Vdc Multicomp 63R9294
AXIAL FAN, 120 MM, 93 CFM, 40.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:40.5dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120 MM, 93 CFM, 40.5 dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:40.5dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Fan, 120Mm, 12Vdc, 93Cfm, 40.5Dba; Supply Voltage Multicomp - 70AH3240 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12Vdc, 93Cfm, 40.5Dba; Supply Voltage Multicomp
70AH3240
Axial Fan, 120Mm, 12Vdc, 93Cfm, 40.5Dba; Supply Voltage Multicomp 70AH3240
AXIAL FAN, 120MM, 12VDC, 93CFM, 40.5DBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:120mm; External Depth:25mm; Noise Rating:40.5dBA; Flow Rate - Imperial:93cu.ft/min ; Flow Rate - Metric:2.63m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 120MM, 12VDC, 93CFM, 40.5DBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:120mm; External Depth:25mm; Noise Rating:40.5dBA; Flow Rate - Imperial:93cu.ft/min; Flow Rate - Metric:2.63m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 63R9294 70AH3240
Product Name Axial Fan, 120 Mm, 93 Cfm, 40.5 Dba; Supply Voltage Vdc Multicomp Axial Fan, 120Mm, 12Vdc, 93Cfm, 40.5Dba; Supply Voltage Multicomp
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 93 SCFM (158 m³/hr) 93 SCFM (158 m³/hr)
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater Hgl 046, 48 Vdc, 400W Rohs Compliant Stego - 70M7820 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Backward Curved Fan - UNO806306D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 83 dbA
View Details