multicomp PRO Switches, Tactile; Product Range Multicomp Pro MC35138

Description
SWITCHES, TACTILE; Product Range:TLL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:520gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm RoHS Compliant: Yes
Datasheet
Description
SWITCHES, TACTILE; Product Range:TLL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:520gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Tactile; Product Range Multicomp Pro - 61R9603 - Newark, An Avnet Company
Chicago, IL, United States
Switches, Tactile; Product Range Multicomp Pro
61R9603
Switches, Tactile; Product Range Multicomp Pro 61R9603
SWITCHES, TACTILE; Product Range:TLL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:520gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm RoHS Compliant: Yes

SWITCHES, TACTILE; Product Range:TLL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:520gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 61R9603
Product Name Switches, Tactile; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Tactile Switches - 1192113-1241.1625.1 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.5 lbs (0.2200 kg)
View Details
4 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-RHG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 36-5175-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers