multicomp PRO Meter, Edge Indicating; Meter Function Multicomp MC34H/0-100

Description
METER, EDGE INDICATING; Meter Function:AC Current; Meter Range:0µA to 100µA; Panel Cutout Height:35.4mm; Panel Cutout Width:14mm; Product Range:-; Meter Size/Dimensions:19.4 mm x 39mm x 33mm; Scale Length:12mm RoHS Compliant: Yes
Description
METER, EDGE INDICATING; Meter Function:AC Current; Meter Range:0µA to 100µA; Panel Cutout Height:35.4mm; Panel Cutout Width:14mm; Product Range:-; Meter Size/Dimensions:19.4 mm x 39mm x 33mm; Scale Length:12mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Meter, Edge Indicating; Meter Function Multicomp - 08WX5577 - Newark, An Avnet Company
Chicago, IL, United States
Meter, Edge Indicating; Meter Function Multicomp
08WX5577
Meter, Edge Indicating; Meter Function Multicomp 08WX5577
METER, EDGE INDICATING; Meter Function:AC Current; Meter Range:0µA to 100µA; Panel Cutout Height:35.4mm; Panel Cutout Width:14mm; Product Range:-; Meter Size/Dimensions:19.4 mm x 39mm x 33mm; Scale Length:12mm RoHS Compliant: Yes

METER, EDGE INDICATING; Meter Function:AC Current; Meter Range:0µA to 100µA; Panel Cutout Height:35.4mm; Panel Cutout Width:14mm; Product Range:-; Meter Size/Dimensions:19.4mm x 39mm x 33mm; Scale Length:12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 08WX5577
Product Name Meter, Edge Indicating; Meter Function Multicomp
Current Range 0.0 to 1.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for RTD Temperature Applications, L20000P385C - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details