multicomp PRO Wire-Board Connector, Receptacle, 4 Position, 3Mm; Connector Systems Multicomp Pro MC34873

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Connector Systems:-; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:2261(5561)R Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Connector Systems:-; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:2261(5561)R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 4 Position, 3Mm; Connector Systems Multicomp Pro - 02N4638 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position, 3Mm; Connector Systems Multicomp Pro
02N4638
Wire-Board Connector, Receptacle, 4 Position, 3Mm; Connector Systems Multicomp Pro 02N4638
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Connector Systems:-; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:2261(5561)R Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Connector Systems:-; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:2261(5561)R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 02N4638
Product Name Wire-Board Connector, Receptacle, 4 Position, 3Mm; Connector Systems Multicomp Pro
Product Type PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
TO-5 Socket-3pins - 4590 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details