The Board-Board Connector, Header, 6 Position, 1 Row (part number 08N6735) from Multicomp Pro is designed for board-to-board applications. It features a single row configuration with six contacts and a pitch spacing of 2.54mm. The connector is a right-angle header with through-hole termination, suitable for soldering onto printed circuit boards. This connector has a current rating of 3A and a voltage rating of 250V AC/DC, making it suitable for various electronic applications. It offers a contact resistance of 20mΩ and an insulation resistance of 1,000MΩ. The operating temperature range is from -40°C to +105°C, ensuring reliability in diverse environments. The connector is constructed with high-temperature plastic for the insulator and gold-plated copper alloy contacts, providing durability and corrosion resistance. Overall, this connector is a practical choice for engineers seeking a reliable and efficient solution for board-to-board connections in their projects.
BOARD-BOARD CONNECTOR, HEADER, 6 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08N6735 |
| Product Name | Board-Board Connector, Header, 6 Position, 1Row; Connector Systems Multicomp Pro |
| Connector Type | Board to Board Connector |