The Board-Board Connector, Header, 24 Position, 1 Row from Multicomp Pro is designed for PCB through-hole applications. It features a single row configuration with a pitch spacing of 2.54mm and a total of 24 contacts. The connector has a current rating of 3A AC/DC and a voltage rating of 250V AC/DC, making it suitable for various electronic applications. The maximum contact resistance is specified at 20mΩ, while the minimum insulation resistance is 1,000MΩ. It can withstand a voltage of 600V AC for one minute. The operating temperature range is from -40°C to +105°C. The insulator is made from high-temperature plastic (PBT) in black, and the contacts are constructed from copper alloy with gold plating. This product is RoHS compliant, ensuring it meets environmental standards.
BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08N6756 |
| Product Name | Board-Board Connector, Header, 24 Position, 1Row; Connector Systems Multicomp Pro |
| Connector Type | Board to Board Connector |