multicomp PRO Connector Contact, Socket 24-18Awg Crimp; Product Range Multicomp Pro MC346772

Description
CONNECTOR CONTACT, SOCKET 24-18AWG CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
CONNECTOR CONTACT, SOCKET 24-18AWG CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Socket 24-18Awg Crimp; Product Range Multicomp Pro - 27T2917 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Socket 24-18Awg Crimp; Product Range Multicomp Pro
27T2917
Connector Contact, Socket 24-18Awg Crimp; Product Range Multicomp Pro 27T2917
CONNECTOR CONTACT, SOCKET 24-18AWG CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONNECTOR CONTACT, SOCKET 24-18AWG CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T2917
Product Name Connector Contact, Socket 24-18Awg Crimp; Product Range Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details