multicomp PRO Wire-Board Connector, Receptacle, 12 Position, 4.2Mm; Connector Systems Multicomp Pro MC34675

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:2266(5566)S Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:2266(5566)S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 12 Position, 4.2Mm; Connector Systems Multicomp Pro - 02N4699 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 12 Position, 4.2Mm; Connector Systems Multicomp Pro
02N4699
Wire-Board Connector, Receptacle, 12 Position, 4.2Mm; Connector Systems Multicomp Pro 02N4699
WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:2266(5566)S Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:2266(5566)S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N4699
Product Name Wire-Board Connector, Receptacle, 12 Position, 4.2Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Minitek ® - 10072354-G01-06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers