multicomp PRO Wire-Board Connector, Receptacle, 2 Position, 3Mm; Connector Systems Multicomp Pro MC34337

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3MM; Connector Systems:-; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2261(5561) RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3MM; Connector Systems:-; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2261(5561) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 2 Position, 3Mm; Connector Systems Multicomp Pro - 02N4635 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 3Mm; Connector Systems Multicomp Pro
02N4635
Wire-Board Connector, Receptacle, 2 Position, 3Mm; Connector Systems Multicomp Pro 02N4635
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3MM; Connector Systems:-; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2261(5561) RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3MM; Connector Systems:-; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2261(5561) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 02N4635
Product Name Wire-Board Connector, Receptacle, 2 Position, 3Mm; Connector Systems Multicomp Pro
Product Type PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Carriers for
Specs
Product Type IC Socket
View Details
TO-100 Socket-10pins - 4594 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details