multicomp PRO Axial Fan, 10Mm, 3Vdc; Supply Voltage Vdc Multicomp MC34113

Description
AXIAL FAN, 10MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:10mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.12CFM; Noise Rating:21dBA; Power Rating:273mW; Rated Speed:17000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 10MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:10mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.12CFM; Noise Rating:21dBA; Power Rating:273mW; Rated Speed:17000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 10Mm, 3Vdc; Supply Voltage Vdc Multicomp - 25R6545 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 10Mm, 3Vdc; Supply Voltage Vdc Multicomp
25R6545
Axial Fan, 10Mm, 3Vdc; Supply Voltage Vdc Multicomp 25R6545
AXIAL FAN, 10MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:10mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.12CFM; Noise Rating:21dBA; Power Rating:273mW; Rated Speed:17000rpm RoHS Compliant: Yes

AXIAL FAN, 10MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:10mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.12CFM; Noise Rating:21dBA; Power Rating:273mW; Rated Speed:17000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 25R6545
Product Name Axial Fan, 10Mm, 3Vdc; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1200 SCFM (0.2040 m³/hr)
Nominal Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 112BC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 2055 SCFM (3493 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details