multicomp PRO Dc Brushless Dfan, 30 X 3Mm, 3V; Blower Type Multicomp MC34112

Description
DC BRUSHLESS DFAN, 30 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:30mm; External Depth:3mm; Air Flow - CFM:0.6CFM; Air Flow - m3/min:0.02m³/min; Noise Rating:35.9dBA; Bearing Type:Vapo BearingRoHS Compliant: Yes
Datasheet
Description
DC BRUSHLESS DFAN, 30 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:30mm; External Depth:3mm; Air Flow - CFM:0.6CFM; Air Flow - m3/min:0.02m³/min; Noise Rating:35.9dBA; Bearing Type:Vapo BearingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brushless Dfan, 30 X 3Mm, 3V; Blower Type Multicomp - 25R6544 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brushless Dfan, 30 X 3Mm, 3V; Blower Type Multicomp
25R6544
Dc Brushless Dfan, 30 X 3Mm, 3V; Blower Type Multicomp 25R6544
DC BRUSHLESS DFAN, 30 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:30mm; External Depth:3mm; Air Flow - CFM:0.6CFM; Air Flow - m3/min:0.02m³/min; Noise Rating:35.9dBA; Bearing Type:Vapo BearingRoHS Compliant: Yes

DC BRUSHLESS DFAN, 30 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:30mm; External Depth:3mm; Air Flow - CFM:0.6CFM; Air Flow - m3/min:0.02m³/min; Noise Rating:35.9dBA; Bearing Type:Vapo BearingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 25R6544
Product Name Dc Brushless Dfan, 30 X 3Mm, 3V; Blower Type Multicomp
Air Flow Rate 1 SCFM (1.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.6 inch (320 mm)
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details