multicomp PRO Dc Brushless Dfan, 15 X 3Mm, 3V; Blower Type Multicomp MC34110

Description
DC BRUSHLESS DFAN, 15 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:15mm; External Depth:3mm; Air Flow - CFM:0.17CFM; Air Flow - m3/min:0.005m³/min; Noise Rating:36.3dBA; Power Rating:114mW RoHS Compliant: Yes
Datasheet
Description
DC BRUSHLESS DFAN, 15 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:15mm; External Depth:3mm; Air Flow - CFM:0.17CFM; Air Flow - m3/min:0.005m³/min; Noise Rating:36.3dBA; Power Rating:114mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brushless Dfan, 15 X 3Mm, 3V; Blower Type Multicomp - 25R6542 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brushless Dfan, 15 X 3Mm, 3V; Blower Type Multicomp
25R6542
Dc Brushless Dfan, 15 X 3Mm, 3V; Blower Type Multicomp 25R6542
DC BRUSHLESS DFAN, 15 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:15mm; External Depth:3mm; Air Flow - CFM:0.17CFM; Air Flow - m3/min:0.005m³/min; Noise Rating:36.3dBA; Power Rating:114mW RoHS Compliant: Yes

DC BRUSHLESS DFAN, 15 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:15mm; External Depth:3mm; Air Flow - CFM:0.17CFM; Air Flow - m3/min:0.005m³/min; Noise Rating:36.3dBA; Power Rating:114mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 25R6542
Product Name Dc Brushless Dfan, 15 X 3Mm, 3V; Blower Type Multicomp
Air Flow Rate 0 SCFM (0.2890 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Extractor Fans - 456621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details