multicomp PRO Dc Brushless Dfan, 12 X 3Mm, 3V; Blower Type Multicomp MC34109

Description
DC BRUSHLESS DFAN, 12 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:12mm; External Depth:3mm; Air Flow - CFM:0.09CFM; Air Flow - m3/min:0.002m³/min; Noise Rating:33.7dBA; Power Rating:114mW RoHS Compliant: Yes
Datasheet
Description
DC BRUSHLESS DFAN, 12 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:12mm; External Depth:3mm; Air Flow - CFM:0.09CFM; Air Flow - m3/min:0.002m³/min; Noise Rating:33.7dBA; Power Rating:114mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brushless Dfan, 12 X 3Mm, 3V; Blower Type Multicomp - 25R6541 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brushless Dfan, 12 X 3Mm, 3V; Blower Type Multicomp
25R6541
Dc Brushless Dfan, 12 X 3Mm, 3V; Blower Type Multicomp 25R6541
DC BRUSHLESS DFAN, 12 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:12mm; External Depth:3mm; Air Flow - CFM:0.09CFM; Air Flow - m3/min:0.002m³/min; Noise Rating:33.7dBA; Power Rating:114mW RoHS Compliant: Yes

DC BRUSHLESS DFAN, 12 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:12mm; External Depth:3mm; Air Flow - CFM:0.09CFM; Air Flow - m3/min:0.002m³/min; Noise Rating:33.7dBA; Power Rating:114mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 25R6541
Product Name Dc Brushless Dfan, 12 X 3Mm, 3V; Blower Type Multicomp
Air Flow Rate 0 SCFM (0.1530 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details