multicomp PRO Reed Relay, Spst-No, 3A, 7.5Kv Rohs Compliant Multicomp MC3351-1275-246

Description
REED RELAY, SPST-NO, 3A, 7.5KV ROHS COMPLIANT: YES
Description
REED RELAY, SPST-NO, 3A, 7.5KV ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

High voltage reed relay with a normally open single-pole contact, rated for switching up to 7500V DC or peak AC and carrying up to 5A continuous current. The coil operates at 24V DC with a resistance of 575Ω ±15%. It has a dielectric strength of at least 10,000V DC between contact and coil, an insulation resistance of at least 1 × 10¹⁰ Ω, and an operating temperature range of -20°C to +85°C. The relay has an operate and release time of 3ms typical and weighs 60g. It is designated as a through-hole component.

Datasheet Summary
Powered by GS/AI

High voltage reed relay with a normally open single-pole contact, rated for switching up to 7500V DC or peak AC and carrying up to 5A continuous current. The coil operates at 24V DC with a resistance of 575Ω ±15%. It has a dielectric strength of at least 10,000V DC between contact and coil, an insulation resistance of at least 1 × 10¹⁰ Ω, and an operating temperature range of -20°C to +85°C. The relay has an operate and release time of 3ms typical and weighs 60g. It is designated as a through-hole component.

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 3A, 7.5Kv Rohs Compliant Multicomp - 69AC1488 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 3A, 7.5Kv Rohs Compliant Multicomp
69AC1488
Reed Relay, Spst-No, 3A, 7.5Kv Rohs Compliant Multicomp 69AC1488
REED RELAY, SPST-NO, 3A, 7.5KV ROHS COMPLIANT: YES

REED RELAY, SPST-NO, 3A, 7.5KV ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 69AC1488
Product Name Reed Relay, Spst-No, 3A, 7.5Kv Rohs Compliant Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details