multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33292

Description
HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:38mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:38mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3177 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3177
Heat Sink; Thermal Resistance Multicomp 09R3177
HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:38mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:38mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3177
Product Name Heat Sink; Thermal Resistance Multicomp
L 12 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-008-28005 - TPS Elektronik GmbH
Specs
W 50 mm (1.97 inch)
H 29.2 mm (1.15 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details