multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33291

Description
HEAT SINK; Thermal Resistance:11.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:24.99mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:11.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:24.99mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3176 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3176
Heat Sink; Thermal Resistance Multicomp 09R3176
HEAT SINK; Thermal Resistance:11.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:24.99mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:11.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:24.99mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3176
Product Name Heat Sink; Thermal Resistance Multicomp
L 12 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details