multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33286

Description
HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:38mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:38mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3171 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3171
Heat Sink; Thermal Resistance Multicomp 09R3171
HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:38mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.2°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:38mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3171
Product Name Heat Sink; Thermal Resistance Multicomp
L 12 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 7500914 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 28 mm (1.09 inch)
W 27.8 mm (1.09 inch)
H 11.2 mm (0.4409 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details