multicomp PRO Heat Sink, Extruded; Thermal Resistance Multicomp MC33285

Description
HEAT SINK, EXTRUDED; Thermal Resistance:11.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:24.99mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes
Description
HEAT SINK, EXTRUDED; Thermal Resistance:11.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:24.99mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Extruded; Thermal Resistance Multicomp - 09R3170 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Extruded; Thermal Resistance Multicomp
09R3170
Heat Sink, Extruded; Thermal Resistance Multicomp 09R3170
HEAT SINK, EXTRUDED; Thermal Resistance:11.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:24.99mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

HEAT SINK, EXTRUDED; Thermal Resistance:11.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:24.99mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3170
Product Name Heat Sink, Extruded; Thermal Resistance Multicomp
L 12 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-2-28025 - TPS Elektronik GmbH
Specs
W 140 mm (5.51 inch)
H 25 mm (0.9843 inch)
Material Stainless steel tube
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details