multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33282

Description
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-220; External Width - Metric:12.82mm; External Height - Metric:19mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-220; External Width - Metric:12.82mm; External Height - Metric:19mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3167 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3167
Heat Sink; Thermal Resistance Multicomp 09R3167
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-220; External Width - Metric:12.82mm; External Height - Metric:19mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-220; External Width - Metric:12.82mm; External Height - Metric:19mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3167
Product Name Heat Sink; Thermal Resistance Multicomp
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details