multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33278

Description
HEAT SINK; Thermal Resistance:7.6°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:19.99mm; External Length - Metric:38mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:7.6°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:19.99mm; External Length - Metric:38mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3163 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3163
Heat Sink; Thermal Resistance Multicomp 09R3163
HEAT SINK; Thermal Resistance:7.6°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:19.99mm; External Length - Metric:38mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:7.6°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:19.99mm; External Length - Metric:38mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3163
Product Name Heat Sink; Thermal Resistance Multicomp
L 38 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Heatsinks - 2473232 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 14 mm (0.5512 inch)
W 14 mm (0.5512 inch)
H 7 mm (0.2756 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details