multicomp PRO Heat Sink, Extruded; Thermal Resistance Multicomp Pro MC33271

Description
HEAT SINK, EXTRUDED; Thermal Resistance:2.7°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:63.5mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-RoHS Compliant: Yes
Description
HEAT SINK, EXTRUDED; Thermal Resistance:2.7°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:63.5mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Extruded; Thermal Resistance Multicomp Pro - 09R3156 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Extruded; Thermal Resistance Multicomp Pro
09R3156
Heat Sink, Extruded; Thermal Resistance Multicomp Pro 09R3156
HEAT SINK, EXTRUDED; Thermal Resistance:2.7°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:63.5mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-RoHS Compliant: Yes

HEAT SINK, EXTRUDED; Thermal Resistance:2.7°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:63.5mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3156
Product Name Heat Sink, Extruded; Thermal Resistance Multicomp Pro
L 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details