multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33270

Description
HEAT SINK; Thermal Resistance:3.3°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:3.3°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3155 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3155
Heat Sink; Thermal Resistance Multicomp 09R3155
HEAT SINK; Thermal Resistance:3.3°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.3°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3155
Product Name Heat Sink; Thermal Resistance Multicomp
L 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 400056 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 240 mm (9.45 inch)
H 46 mm (1.81 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details
Skived Fin Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details