multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33269

Description
HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3154 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3154
Heat Sink; Thermal Resistance Multicomp 09R3154
HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4.4°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:42mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3154
Product Name Heat Sink; Thermal Resistance Multicomp
L 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details