multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33266

Description
HEAT SINK; Thermal Resistance:3.6°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:50.8mm RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:3.6°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:50.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3151 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3151
Heat Sink; Thermal Resistance Multicomp 09R3151
HEAT SINK; Thermal Resistance:3.6°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:50.8mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.6°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:41.6mm; External Height - Metric:50.8mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:-; Height:50.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3151
Product Name Heat Sink; Thermal Resistance Multicomp
L 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 9033103 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 300 mm (11.81 inch)
H 83 mm (3.27 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details