multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33263

Description
HEAT SINK; Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:25.4mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:25.4mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3148 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3148
Heat Sink; Thermal Resistance Multicomp 09R3148
HEAT SINK; Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:25.4mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:13.4°C/W; Packages Cooled:TO-220; External Width - Metric:34.9mm; External Height - Metric:25.4mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3148
Product Name Heat Sink; Thermal Resistance Multicomp
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details