multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33262

Description
HEAT SINK; Thermal Resistance:12.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:16.6mm; External Height - Metric:38.1mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:12.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:16.6mm; External Height - Metric:38.1mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3147 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3147
Heat Sink; Thermal Resistance Multicomp 09R3147
HEAT SINK; Thermal Resistance:12.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:16.6mm; External Height - Metric:38.1mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:12.9°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:16.6mm; External Height - Metric:38.1mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3147
Product Name Heat Sink; Thermal Resistance Multicomp
L 16 mm (0.6402 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 1235627 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 85 mm (3.35 inch)
W 85 mm (3.35 inch)
H 6 mm (0.2362 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details