The Fuse, PTC Reset, 16V, 750mA, SMD from Multicomp Pro is a surface mount resettable fuse designed for overcurrent protection in electronic circuits. It operates within a voltage range of 6V to 60V and can handle an operating current from 100mA to 2A. The device features a hold current of 750mA and a trip current of 1.5A, with a maximum current rating of 40A. The fuse has a quick response time to overcurrent conditions, with a maximum time-to-trip of 0.02 seconds. It is compliant with RoHS standards and is suitable for Pb-free assembly. The temperature range for operation is -40°C to 85°C, making it versatile for various applications. The part is designed to meet specific soldering characteristics, adhering to EIA specifications and ANSI/J-STD-002 Category 2. Engineers should consider this fuse for projects requiring reliable overcurrent protection in compact designs, particularly where surface mount technology is preferred.
FUSE, PTC RESET, 16V, 750mA, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:MC33 Series; Voltage Rating:16VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.02s; Current Rating Max:40A; External Depth:0.65mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 06R3440 |
| Product Name | Fuse, Ptc Reset, 16V, 750Ma, Smd; Pptc Case Style Multicomp Pro |
| Approvals / Standards | RoHS |