FUSE, PTC RESET, 30V, 1.1A, RADIAL; Product Range:MC33 Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 06R3405 |
| Product Name | Fuse, Ptc Reset, 30V, 1.1A, Radial; Product Range Multicomp Pro |
| Standards and Certifications | RoHS |