FUSE, PTC RESET, 16V, 3A, RADIAL; Product Range:MC33 Series; Voltage Rating:16VDC; Holding Current:3A; Tripping Current:5.1A; Time to Trip:2s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 06R3398 |
| Product Name | Fuse, Ptc Reset, 16V, 3A, Radial; Product Range Multicomp Pro |
| Standards and Certifications | RoHS |