multicomp PRO Fan Power Cord; For Use With Multicomp Pro MC33048

Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 6-15P Plug RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 6-15P Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Multicomp Pro - 87P0766 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Multicomp Pro
87P0766
Fan Power Cord; For Use With Multicomp Pro 87P0766
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 6-15P Plug RoHS Compliant: Yes

FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 6-15P Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 87P0766
Product Name Fan Power Cord; For Use With Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North America NEMA-5-15 Power Cord 1.83m/6ft - 70411000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details