multicomp PRO Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro MC33016

Description
EMI/RFI Fan Filter; Fan Frame Size:80mm; For Use With:Axial Fans; Fixing Centers:71.4mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.5mm RoHS Compliant: Yes
Datasheet
Description
EMI/RFI Fan Filter; Fan Frame Size:80mm; For Use With:Axial Fans; Fixing Centers:71.4mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro - 87P0751 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro
87P0751
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro 87P0751
EMI/RFI Fan Filter; Fan Frame Size:80mm; For Use With:Axial Fans; Fixing Centers:71.4mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.5mm RoHS Compliant: Yes

EMI/RFI Fan Filter; Fan Frame Size:80mm; For Use With:Axial Fans; Fixing Centers:71.4mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 87P0751
Product Name Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro
Filter Medium Material Aluminium / Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 611326 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 60.7 GPM (230 L/min)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details