multicomp PRO Axial Fan, 8Mm, 3Vdc, 49Ma; Supply Voltage Vdc Multicomp MC32934

Description
AXIAL FAN, 8MM, 3VDC, 49mA; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:8mm; External Depth:5mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.021CFM; Noise Rating:17.1dBA; Power Rating:100mW; Rated Speed:17000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 8MM, 3VDC, 49mA; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:8mm; External Depth:5mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.021CFM; Noise Rating:17.1dBA; Power Rating:100mW; Rated Speed:17000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 8Mm, 3Vdc, 49Ma; Supply Voltage Vdc Multicomp - 59P3519 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 8Mm, 3Vdc, 49Ma; Supply Voltage Vdc Multicomp
59P3519
Axial Fan, 8Mm, 3Vdc, 49Ma; Supply Voltage Vdc Multicomp 59P3519
AXIAL FAN, 8MM, 3VDC, 49mA; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:8mm; External Depth:5mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.021CFM; Noise Rating:17.1dBA; Power Rating:100mW; Rated Speed:17000rpm RoHS Compliant: Yes

AXIAL FAN, 8MM, 3VDC, 49mA; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:8mm; External Depth:5mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.021CFM; Noise Rating:17.1dBA; Power Rating:100mW; Rated Speed:17000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 59P3519
Product Name Axial Fan, 8Mm, 3Vdc, 49Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.0210 SCFM (0.0357 m³/hr)
Nominal Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.20 - Filter Fan - 7F2090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details