multicomp PRO Axial Fan, 120Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp MC32927

Description
AXIAL FAN, 120MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; Power Rating:20W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; Power Rating:20W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp - 71P8705 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp
71P8705
Axial Fan, 120Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp 71P8705
AXIAL FAN, 120MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; Power Rating:20W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; Power Rating:20W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 71P8705
Product Name Axial Fan, 120Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 115 SCFM (195 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data