multicomp PRO Axial Fan, 92Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Multicomp MC32925

Description
AXIAL FAN, 92MM, 115VAC, 70mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:33dBA; Power Rating:6W; Rated Speed:2100rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 115VAC, 70mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:33dBA; Power Rating:6W; Rated Speed:2100rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Multicomp - 71P8703 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Multicomp
71P8703
Axial Fan, 92Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Multicomp 71P8703
AXIAL FAN, 92MM, 115VAC, 70mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:33dBA; Power Rating:6W; Rated Speed:2100rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 115VAC, 70mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:33dBA; Power Rating:6W; Rated Speed:2100rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 71P8703
Product Name Axial Fan, 92Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details