multicomp PRO Dc Blower, 50 X 15Mm, 12V; Blower Type Multicomp MC32897

Description
DC BLOWER, 50 X 15MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:51.6mm; External Depth:15mm; Air Flow - CFM:4.7CFM; Air Flow - m3/min:0.13m³/min; Noise Rating:42.2dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes
Datasheet
Description
DC BLOWER, 50 X 15MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:51.6mm; External Depth:15mm; Air Flow - CFM:4.7CFM; Air Flow - m3/min:0.13m³/min; Noise Rating:42.2dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower, 50 X 15Mm, 12V; Blower Type Multicomp - 71P8674 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 50 X 15Mm, 12V; Blower Type Multicomp
71P8674
Dc Blower, 50 X 15Mm, 12V; Blower Type Multicomp 71P8674
DC BLOWER, 50 X 15MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:51.6mm; External Depth:15mm; Air Flow - CFM:4.7CFM; Air Flow - m3/min:0.13m³/min; Noise Rating:42.2dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes

DC BLOWER, 50 X 15MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:51.6mm; External Depth:15mm; Air Flow - CFM:4.7CFM; Air Flow - m3/min:0.13m³/min; Noise Rating:42.2dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 71P8674
Product Name Dc Blower, 50 X 15Mm, 12V; Blower Type Multicomp
Air Flow Rate 5 SCFM (7.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Extractor Fans - 8840960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details