multicomp PRO Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro MC32892

Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTSHW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTSHW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro - 67P3671 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
67P3671
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro 67P3671
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTSHW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTSHW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3671
Product Name Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3357-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
B3F Tactile Switch - B3F-1105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers