multicomp PRO Switch, Tactile Spst-No 50Ma, Smd J-Hook, Full Reel; Product Range Multicomp Pro MC32891

Description
SWITCH, TACTILE SPST-NO 50mA, SMD J-HOOK, FULL REEL; Product Range:DTSJW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST-NO 50mA, SMD J-HOOK, FULL REEL; Product Range:DTSJW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst-No 50Ma, Smd J-Hook, Full Reel; Product Range Multicomp Pro - 67P3670 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst-No 50Ma, Smd J-Hook, Full Reel; Product Range Multicomp Pro
67P3670
Switch, Tactile Spst-No 50Ma, Smd J-Hook, Full Reel; Product Range Multicomp Pro 67P3670
SWITCH, TACTILE SPST-NO 50mA, SMD J-HOOK, FULL REEL; Product Range:DTSJW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes

SWITCH, TACTILE SPST-NO 50mA, SMD J-HOOK, FULL REEL; Product Range:DTSJW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-NO; Contact Current DC Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3670
Product Name Switch, Tactile Spst-No 50Ma, Smd J-Hook, Full Reel; Product Range Multicomp Pro
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Tactile, 125Ma, Through Hole; Product Range Schurter - 04F1061 - Newark, An Avnet Company
Specs
Terminal Type Panel Mount
Features RoHS
Min. Actuating Force 0.6 lbs (0.2899 kg)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-G2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers