multicomp PRO Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro MC32888

Description
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSMW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSMW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro - 67P3667 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro
67P3667
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro 67P3667
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSMW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:DTSMW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-NO; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3667
Product Name Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Multicomp Pro
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3462-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3F Tactile Switch - B3F-1125 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers