multicomp PRO Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro MC32878

Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro - 67P3657 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
67P3657
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro 67P3657
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-NO; Contact Current DC Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3657
Product Name Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3353-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
8 suppliers
Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers