multicomp PRO Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro MC32865

Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTS-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:100gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTS-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:100gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro - 67P3644 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
67P3644
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro 67P3644
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTS-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:100gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTS-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:100gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3644
Product Name Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4291-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3FS Tactile Switch (SMT) - B3FS-1052 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers
Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers