Aratas America LLC B3F Tactile Switch B3F-1000

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-1000 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-1000
B3F Tactile Switch B3F-1000
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - SW400-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW400-ND
Tactile Switches SW400-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.05A 24V - B3F-1000 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH TACTILE SPST-NO 0.05A 24V
B3F-1000
SWITCH TACTILE SPST-NO 0.05A 24V B3F-1000
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Buy Now
Laguna Hills, CA, United States
Tactile Switches - B3F-1000
1150736-B3F-1000
Tactile Switches - B3F-1000 1150736-B3F-1000
Manufacturer: Omron Win Source Part Number: 1150736-B3F-1000 Family Name: B3F Manufacturer Homepage: www.omron.com/index3 .html Alternative Parts (Cross-Reference): TS62R; TS61N; TS61S; MC32861; Introduction Date: June 26, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automation & Process Control

Manufacturer: Omron
Win Source Part Number: 1150736-B3F-1000
Family Name: B3F
Manufacturer Homepage: www.omron.com/index3.html
Alternative Parts (Cross-Reference): TS62R; TS61N; TS61S; MC32861;
Introduction Date: June 26, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automation & Process Control

Buy Now
Switches - Tactile Switches - B3F-1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-1000
Switches - Tactile Switches B3F-1000
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components - 36K7138 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components
36K7138
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components 36K7138
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Spno, 0.05A, 24V, Tht, 0.98N; Product Range Omron - 07WX8714 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, 0.05A, 24V, Tht, 0.98N; Product Range Omron
07WX8714
Switch, Spno, 0.05A, 24V, Tht, 0.98N; Product Range Omron 07WX8714
SWITCH, SPNO, 0.05A, 24V, THT, 0.98N; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L xRoHS Compliant: Yes

SWITCH, SPNO, 0.05A, 24V, THT, 0.98N; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L xRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3F-1000
Tactile Switches B3F-1000
Tactile Switches 6X6 Flat 4.3mm Btn Force 100g w/o Grd

Tactile Switches 6X6 Flat 4.3mm Btn Force 100g w/o Grd

Buy Now Datasheet
OMRON - B3F-1000 - Tactile Switch, B3F Series, Top Actuated, Through Hole, Round Button, 100 gf, 50mA at 24VDC - 578-B3F-1000 - Utmel Electronic Limited
Hong Kong, China
OMRON - B3F-1000 - Tactile Switch, B3F Series, Top Actuated, Through Hole, Round Button, 100 gf, 50mA at 24VDC
578-B3F-1000
OMRON - B3F-1000 - Tactile Switch, B3F Series, Top Actuated, Through Hole, Round Button, 100 gf, 50mA at 24VDC 578-B3F-1000
OMRON - B3F-1000 - Tactile Switch, B3F Series, Top Actuated, Through Hole, Round Button, 100 gf, 50mA at 24VDC

OMRON - B3F-1000 - Tactile Switch, B3F Series, Top Actuated, Through Hole, Round Button, 100 gf, 50mA at 24VDC

Supplier's Site
Tactile Switches - B3F-1000 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3F-1000
Tactile Switches B3F-1000
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
B3F-1000
Key/Switch >> Tactile Switches B3F-1000
6mm 4.3mm Round Button 50mA 6mm SPST 24V Plugin-4P,6x6mm Tactile Switches ROHS

6mm 4.3mm Round Button 50mA 6mm SPST 24V Plugin-4P,6x6mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Heilind Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-1000 SW400-ND B3F-1000 1150736-B3F-1000 B3F-1000 36K7138 07WX8714 B3F-1000 578-B3F-1000 B3F-1000 B3F-1000
Product Name B3F Tactile Switch Tactile Switches SWITCH TACTILE SPST-NO 0.05A 24V Tactile Switches - B3F-1000 Switches - Tactile Switches Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components Switch, Spno, 0.05A, 24V, Tht, 0.98N; Product Range Omron Tactile Switches OMRON - B3F-1000 - Tactile Switch, B3F Series, Top Actuated, Through Hole, Round Button, 100 gf, 50mA at 24VDC Tactile Switches Key/Switch >> Tactile Switches
Switch Dimensions 4.3 x 6 x 6 mm 6.00mm x 6.00mm Height: 4.3mm x Length: 6mm x Width: 6mm
Terminal Type Through-hole mount Straight PC Pins Through Hole Through Hole Solder Pin PC Pin PC Pin
Min. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg)
Max. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Max. Mechanical Life 1.00E6 Number of electrical operations 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-HG1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3F Tactile Switch - B3F-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers