multicomp PRO Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro MC32857

Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTS-3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTS-3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro - 67P3636 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
67P3636
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro 67P3636
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTS-3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:MCDTS-3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3636
Product Name Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1437565-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Low Profile Process Sealed Tactile - JB15HAP-4HH - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details