multicomp PRO Switch, Tactile, Spst-No, 1.5Ma, Smd; Product Range Multicomp Pro MC32855

Description
SWITCH, TACTILE, SPST-NO, 1.5mA, SMD; Product Range:TA3 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-N O; Contact Current DC Max:1.5mA; Contact Current Max:1.5mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 1.5mA, SMD; Product Range:TA3 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-N O; Contact Current DC Max:1.5mA; Contact Current Max:1.5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 1.5Ma, Smd; Product Range Multicomp Pro - 67P3634 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 1.5Ma, Smd; Product Range Multicomp Pro
67P3634
Switch, Tactile, Spst-No, 1.5Ma, Smd; Product Range Multicomp Pro 67P3634
SWITCH, TACTILE, SPST-NO, 1.5mA, SMD; Product Range:TA3 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-N O; Contact Current DC Max:1.5mA; Contact Current Max:1.5mA RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 1.5mA, SMD; Product Range:TA3 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-NO; Contact Current DC Max:1.5mA; Contact Current Max:1.5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3634
Product Name Switch, Tactile, Spst-No, 1.5Ma, Smd; Product Range Multicomp Pro
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane Switch Printmount Short Stroke 18mm - MCS 18 Print - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
B3J Hinged Tactile Switch - B3J-7300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
Tactile Switches - 36-5175-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers