multicomp PRO Switch, Tactile Spst-No 50Ma, Smd J-Hook; Product Range Multicomp Pro MC32852

Description
SWITCH, TACTILE SPST-NO 50mA, SMD J-HOOK; Product Range:DTSJW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Operating Force:180gf RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST-NO 50mA, SMD J-HOOK; Product Range:DTSJW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Operating Force:180gf RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst-No 50Ma, Smd J-Hook; Product Range Multicomp Pro - 67P3633 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst-No 50Ma, Smd J-Hook; Product Range Multicomp Pro
67P3633
Switch, Tactile Spst-No 50Ma, Smd J-Hook; Product Range Multicomp Pro 67P3633
SWITCH, TACTILE SPST-NO 50mA, SMD J-HOOK; Product Range:DTSJW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Operating Force:180gf RoHS Compliant: Yes

SWITCH, TACTILE SPST-NO 50mA, SMD J-HOOK; Product Range:DTSJW-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-NO; Contact Current DC Max:50mA; Operating Force:180gf RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3633
Product Name Switch, Tactile Spst-No 50Ma, Smd J-Hook; Product Range Multicomp Pro
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switch, Spst, 0.05A, 24V, Tht; Product Range Alcoswitch Te Connectivity - 26AC6258 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Hardware - AT4077G - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details