multicomp PRO Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro MC32795

Description
EMI/RFI Fan Filter; Fan Frame Size:162mm; For Use With:Axial Fans; Fixing Centers:162mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.2mm RoHS Compliant: Yes
Datasheet
Description
EMI/RFI Fan Filter; Fan Frame Size:162mm; For Use With:Axial Fans; Fixing Centers:162mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro - 56P2991 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro
56P2991
Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro 56P2991
EMI/RFI Fan Filter; Fan Frame Size:162mm; For Use With:Axial Fans; Fixing Centers:162mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.2mm RoHS Compliant: Yes

EMI/RFI Fan Filter; Fan Frame Size:162mm; For Use With:Axial Fans; Fixing Centers:162mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:-; Accessory Type:EMI / RFI Fan Filter; External Depth:4.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 56P2991
Product Name Emi/rfi Fan Filter; Fan Frame Size Multicomp Pro
Filter Medium Material Aluminium / Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Oil Absorption Filter Bag(HOA) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 50.00 µm (0.0591 to 1.97 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 296443 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 25.00 µm (0.9843 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details