multicomp PRO Fan Filter; Fan Frame Size Multicomp Pro MC32706

Description
FAN FILTER; Fan Frame Size:92mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:3.3mm; External Height:90.2mm; External Width:90.2mm; Fan Filter Type:30 PPI; Fan Size:92 x 92mm RoHS Compliant: Yes
Datasheet
Description
FAN FILTER; Fan Frame Size:92mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:3.3mm; External Height:90.2mm; External Width:90.2mm; Fan Filter Type:30 PPI; Fan Size:92 x 92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Filter; Fan Frame Size Multicomp Pro - 56P2982 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter; Fan Frame Size Multicomp Pro
56P2982
Fan Filter; Fan Frame Size Multicomp Pro 56P2982
FAN FILTER; Fan Frame Size:92mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:3.3mm; External Height:90.2mm; External Width:90.2mm; Fan Filter Type:30 PPI; Fan Size:92 x 92mm RoHS Compliant: Yes

FAN FILTER; Fan Frame Size:92mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:3.3mm; External Height:90.2mm; External Width:90.2mm; Fan Filter Type:30 PPI; Fan Size:92 x 92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 56P2982
Product Name Fan Filter; Fan Frame Size Multicomp Pro
Type 30 PPI
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 296429 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details