multicomp PRO Fan Filter; Fan Frame Size Multicomp Pro MC32692

Description
FAN FILTER; Fan Frame Size:60mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:2.8mm; External Height:55.88mm; External Width:55.88mm; Fan Filter Type:45 PPI; Fan Size:60mm RoHS Compliant: Yes
Description
FAN FILTER; Fan Frame Size:60mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:2.8mm; External Height:55.88mm; External Width:55.88mm; Fan Filter Type:45 PPI; Fan Size:60mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Plastic Fan Filter is designed for a fan frame size of 60mm. It is constructed from UL94V-0 rated plastic, ensuring durability and compliance with safety standards. The filter media is made of polyurethane foam with a density of 45 PPI, providing effective filtration for air passing through the fan. The external dimensions of the filter are 55.88mm in height and width, with a depth of 2.8mm. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Plastic Fan Filter is designed for a fan frame size of 60mm. It is constructed from UL94V-0 rated plastic, ensuring durability and compliance with safety standards. The filter media is made of polyurethane foam with a density of 45 PPI, providing effective filtration for air passing through the fan. The external dimensions of the filter are 55.88mm in height and width, with a depth of 2.8mm. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Fan Filter; Fan Frame Size Multicomp Pro - 56P2968 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter; Fan Frame Size Multicomp Pro
56P2968
Fan Filter; Fan Frame Size Multicomp Pro 56P2968
FAN FILTER; Fan Frame Size:60mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:2.8mm; External Height:55.88mm; External Width:55.88mm; Fan Filter Type:45 PPI; Fan Size:60mm RoHS Compliant: Yes

FAN FILTER; Fan Frame Size:60mm; Filter Material:PU (Polyurethane) Foam; Product Range:-; Accessory Type:Fan Filter; External Depth:2.8mm; External Height:55.88mm; External Width:55.88mm; Fan Filter Type:45 PPI; Fan Size:60mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 56P2968
Product Name Fan Filter; Fan Frame Size Multicomp Pro
Type 45 PPI
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Oil Absorption Filter Bag(HOA) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 50.00 µm (0.0591 to 1.97 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details